The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports frequency stability as low as ±15 ppm and offers phase jitter of 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth. The device operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it provides differential output signaling via LVPECL, LVDS, or HCSL. The part includes programmable pull ranges up to ±3200 ppm and accepts supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Output Enable functionality is supported in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-28NU491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 50 ppm |