The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom and networking. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz, with frequency stability as low as ±15 ppm and operation from -40°C to 105°C. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it integrates on-chip regulators to eliminate the need for an external LDO. Pull range options range from ±25 to ±3200 ppm, with output signaling as LVPECL, LVDS, or HCSL. The part is factory-programmable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-25NU256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 50 ppm |