The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.3 V supply, and a pull range of ±100 ppm. The device operates over a temperature range of -40°C to 105°C and offers frequency accuracy to six decimal places. It is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm packages with a center pad. Integrated on-chip regulators eliminate the need for an external LDO. The part has typ 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and frequency stability options down to ±15 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-33NZ270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |