SiTime Corporation Oscillators SIT3373AI-2E2-33NX281.000000

Description
281MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
281MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-2E2-33NX281.000000-ND - DigiKey
Thief River Falls, MN, United States
281MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad

281MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-2E2-33NX281.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details