The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO using DualMEMS® and TurboCompensation® technology for ultra-low jitter, with typically 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm, operates across a temperature range of -40°C to 105°C, and integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it offers programmable pull ranges up to ±3200 ppm and output signaling options including LVPECL, LVDS, and HCSL. The device is factory programmable for frequency, voltage, and functionality, enabling tailored clock configurations without custom quartz development.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-33NC280.550000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |