The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.0 V supply, and a ±100 ppm pull range. The device operates over a temperature range of -40°C to 105°C, offers a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, and is available in 5.0 x 3.2 mm and 7.0 x 5.0 mm packages with center pad. On-chip regulators eliminate the need for an external LDO, and the part integrates output enable functionality. Frequency can be programmed to any value accurate to six decimal places within the range.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-30NE491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 25 ppm |