The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring an integrated power supply noise filter that eliminates the need for an external LDO. It offers frequency stability as low as ±15 ppm and 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, supporting operating temperatures from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports LVDS signaling and a 2.8 V ±10% supply voltage with pull ranges up to ±200 ppm. The device is designed for telecom, networking, and industrial applications requiring precise, programmable clocking in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-28NH224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |