SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2E2-28NE540.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a DualMEMS® temperature sensing and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration, with integrated on-chip power regulators eliminating the need for an external LDO. The device supports output signaling types LVPECL, LVDS, and HCSL, and operates over temperature ranges from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter between 12 kHz and 20 MHz bandwidth. The part supports programmable pull ranges up to ±3200 ppm and operates from supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a DualMEMS® temperature sensing and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration, with integrated on-chip power regulators eliminating the need for an external LDO. The device supports output signaling types LVPECL, LVDS, and HCSL, and operates over temperature ranges from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter between 12 kHz and 20 MHz bandwidth. The part supports programmable pull ranges up to ±3200 ppm and operates from supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2E2-28NE540.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2E2-28NE540.000000
Voltage-Controlled Oscillators SiT3373AI-2E2-28NE540.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2E2-28NE540.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 540 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534ACPJ5-AA3-00.002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details