The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is housed in a 3.2 x 2.5 mm package with LVDS signaling, operates at 2.8 V ±10%, and supports a pull range of ±100 ppm with a frequency of 491.520000 MHz. The device delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±50 ppm across the extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the package includes an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-28NE491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 25 ppm |