The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 2.8 V supply voltage, and a pull range of ±100 ppm. Operating over a temperature range of -40°C to 105°C, it achieves 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth and offers frequency stability of ±50 ppm. The device is available in a 5.0 x 3.2 mm package with a center pad and integrates on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-28NC222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |