The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with LVDS signaling, a 3.3 V supply, and a pull range of ±200 ppm. Frequency stability is specified as ±15 ppm. The device supports extended industrial temperature operation from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Phase jitter is 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3373AI-2CH-33EB245.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 246 MHz |
| Frequency Stability | 15 ppm |