The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVDS signaling, a 3.3 V supply, and a frequency stability of ±35 ppm. The device operates over a temperature range of -40°C to 105°C and is available in a 3.2 x 2.5 mm package. It integrates on-chip regulators to reject power supply noise and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The pull range is ±80 ppm, with an output enable function not available in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-33NZ345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 346 MHz |
| Frequency Stability | 35 ppm |