The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO for telecom, networking, and industrial applications, featuring DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It integrates on-chip regulators to eliminate external LDO requirements. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it offers frequency stability as low as ±15 ppm and a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, with support for industrial temperature ranges up to -40°C to 105°C. The device supports LVPECL, LVDS, and HCSL signaling and programmable pull ranges up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-33NB270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |