The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports temperature ranges from -40°C to 105°C. The device offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The output signaling type is LVPECL with a 3.0 V supply, and the pull range is ±35 ppm. It includes an output enable function and operates with frequencies accurate to six decimal places.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-30NE500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |