SiTime Corporation Oscillators SIT3373AI-2B9-28NZ281.000000

Description
281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-2B9-28NZ281.000000-ND - DigiKey
Thief River Falls, MN, United States
281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-2B9-28NZ281.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - N82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12.5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ABB156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.60E-5 MHz
Frequency Stability 100 ppm
View Details
2 suppliers