The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 3.3 V supply, and offers a pull range of ±50 ppm. Frequency is programmable to 270.000000 MHz with six-decimal accuracy. The device is housed in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm. It functions reliably across a temperature range of -40°C to 85°C, with integrated power supply noise filtering eliminating the need for an external LDO. The part features a no-connect output enable pin.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-33NC270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 50 ppm |