The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a wide pull range of up to ±3200 ppm, frequency stability as low as ±15 ppm, and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz. The device integrates on-chip regulators to reject power supply noise and operates across temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The specific variant SiT3373AI-2B3-28NY30
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-28NY307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 308 MHz |
| Frequency Stability | 50 ppm |