The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The part operates with a 2.8 V supply, provides ±25 ppm frequency stability, and features a ±280.55 ppm pull range. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and supports industrial temperature operation from -40°C to 105°C. Output signaling is LVDS, and the device includes on-chip regulators to suppress power supply noise. The pin configuration includes an Output Enable function, supported by the 5.0 x 3.2 mm package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-28NC280.550000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |