The SiT3373 is a 220 MHz to 725 MHz differential VCXO using MEMS technology for ultra-low jitter, with integrated power supply noise filtering and support for frequencies accurate to six decimal places. It offers programmable pull ranges up to ±3200 ppm and frequency stability as low as ±15 ppm, operating over a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part, identified by the ordering code SiT3373AI-2B3-25NC62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-25NC625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |