SiTime Corporation Oscillators SIT3373AI-2B2-33NX622.000000

Description
622MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
622MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-2B2-33NX622.000000-ND - DigiKey
Thief River Falls, MN, United States
622MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead

622MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-2B2-33NX622.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Programmable Oscillators - 510BAB-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers