The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 3.3 V supply, and provides a pull range of ±50 ppm. The device features frequency stability of ±25 ppm, a wide operating temperature range of -40°C to 85°C, and is housed in a 3.2 x 2.5 mm package. It integrates on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-33NH614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |