The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low Jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with a frequency of 270.000000 MHz and provides a pull range of ±25 ppm, using LVDS signaling at 3.3 V ±10%. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and supports operating temperatures from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device features DualMEMS® and TurboCompensation® technology for resilience against environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-33NG270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |