The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with a 3.0 V supply, offers a pull range of ±25 ppm, delivers 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth, and supports frequency stability as low as ±25 ppm. It functions across the extended industrial temperature range of -40°C to 105°C and features LVDS differential signaling. The device integrates on-chip regulators to suppress power supply noise and resists environmental disturbances through DualMEMS® and TurboCompensation® technologies.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-30NU240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |