The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It operates with frequency stability as low as ±15 ppm and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device supports wide temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part can be factory-programmed for output signaling types including LVPECL, LVDS, and HCSL, and offers programmable pull ranges up to ±3200 ppm. The part with ordering code SiT3373AI-2B2-30NC62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-30NC625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |