SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2B2-28NG250.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and offers programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling types.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and offers programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling types.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2B2-28NG250.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2B2-28NG250.000000
Voltage-Controlled Oscillators SiT3373AI-2B2-28NG250.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2B2-28NG250.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 250 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534ACPH5-AA3-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.50E-4 MHz
Frequency Stability 50 ppm
View Details