The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.8 V power supply, and offers a pull range of ±25 ppm with a frequency stability of ±25 ppm. The device is housed in a 3.2 x 2.5 mm package and supports an industrial temperature range from -40°C to 85°C. Integrated on-chip regulators eliminate the need for external LDOs, and it achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth using DualMEMS® and TurboCompensation® technologies.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-25NH281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |