The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultralow jitter, featuring factory-programmable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1EH-33EB384.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 384 MHz |
| Frequency Stability | 15 ppm |