The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control. It supports LVPECL signaling, operates from a 3.3 V supply, and offers a pull range of ±25 ppm. The device features a 7.0 x 5.0 mm package with center pad, provides ±35 ppm frequency stability, and maintains operation from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device exhibits 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-33NB256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |