The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL, LVDS, and HCSL signaling, with frequency stability as low as ±15 ppm and operation over the extended industrial temperature range of -40°C to 105°C. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages, it features a programmable pull range up to ±3200 ppm and integrates on-chip regulators to reject power supply noise. The device delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-28NC432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |