The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. The device is configured in a 7.0 x 5.0 mm package with an extended industrial temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and it is fabricated using SiTime's DualMEMS® and TurboCompensation® technologies for improved resistance to environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-25NH540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 35 ppm |