The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. This variant features LVPECL signaling, a 3.3 V supply, a frequency of 281.000000 MHz, ±100 ppm pull range, and extended industrial temperature range from -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth with frequency stability as low as ±15 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E3-33NU281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |