SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-1E3-33NC224.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVPECL signaling, operates from a 3.3 V supply, and offers a frequency stability of ±50 ppm. The device features a pull range of ±3200 ppm, a wide operating temperature range from -40°C to 105°C, and is packaged in a 7.0 x 5.0 mm surface-mount format. It integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technology for resilience against environmental disturbances. Phase jitter is typified at 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVPECL signaling, operates from a 3.3 V supply, and offers a frequency stability of ±50 ppm. The device features a pull range of ±3200 ppm, a wide operating temperature range from -40°C to 105°C, and is packaged in a 7.0 x 5.0 mm surface-mount format. It integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technology for resilience against environmental disturbances. Phase jitter is typified at 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-1E3-33NC224.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-1E3-33NC224.000000
Voltage-Controlled Oscillators SiT3373AI-1E3-33NC224.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-1E3-33NC224.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 224 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details