The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for ultra-low jitter applications, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages including 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with LVPECL output signaling and a 3.3 V supply voltage. The device integrates on-chip regulators to reject power supply noise and supports programmable pull ranges up to ±3200 ppm. Its DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-33NX625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |