The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 105°C. It supports LVPECL, LVDS, or HCSL output signaling, and integrates on-chip regulators to eliminate the need for an external LDO. The part enables programmable pull ranges up to ±3200 ppm and operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-33NU345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 25 ppm |