SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-1E2-33NU223.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It offers frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports industrial temperature ranges up to -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, the device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It offers frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports industrial temperature ranges up to -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, the device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-1E2-33NU223.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-1E2-33NU223.000000
Voltage-Controlled Oscillators SiT3373AI-1E2-33NU223.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-1E2-33NU223.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 223 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details