The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO offering programmable frequency, stability, and pull range, designed for low-jitter applications in telecommunications, networking, and industrial systems. It supports LVPECL output signaling, operates from a 2.8 V supply, and provides a pull range of ±200 ppm. The device features industry-standard packages, including a 7.0 x 5.0 mm surface-mount package with a center pad, and operates over a temperature range of -40°C to 105°C. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. The part is fabricated using SiTime's DualMEMS® and TurboCompensation® technologies for resistance to vibration, shock, and thermal gradients.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-33NH281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |