The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part supports LVPECL signaling, operates with a 2.5 V supply, and provides a pull range of ±25 ppm. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and maintains frequency stability as low as ±15 ppm across the -40°C to 105°C temperature range. On-chip regulators eliminate the need for an external LDO, and the device is engineered to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-33NC256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |