The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS jitter (typ) over 12 kHz to 20 MHz bandwidth, designed for demanding telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports power supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with frequency stability as low as ±15 ppm and a wide operating temperature range from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and it features programmable pull ranges up to ±3200 ppm. The part uses LVPECL signaling and includes an Output Enable function, as indicated by its package size and configuration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-30NZ256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |