SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-1E2-30NU540.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. This part is factory programmable for frequency, stability, voltage, output signaling, and pull range, with available pull ranges including ±25 ppm to ±3200 ppm. It supports LVPECL, LVDS, and HCSL outputs and is designed for telecom, networking, and industrial applications requiring low jitter and high reliability in noisy environments.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. This part is factory programmable for frequency, stability, voltage, output signaling, and pull range, with available pull ranges including ±25 ppm to ±3200 ppm. It supports LVPECL, LVDS, and HCSL outputs and is designed for telecom, networking, and industrial applications requiring low jitter and high reliability in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-1E2-30NU540.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-1E2-30NU540.000000
Voltage-Controlled Oscillators SiT3373AI-1E2-30NU540.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-1E2-30NU540.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 540 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-4.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details