The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for high-reliability telecom, networking, and industrial applications. It features a 3.2 x 2.5 mm package, operates over a temperature range of -40°C to 105°C, provides ±15 ppm frequency stability, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device supports LVPECL signaling and a 3.0 V power supply, with a programmable pull range of ±200 ppm. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-30NU240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |