The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a built-in DualMEMS® temperature sensing and TurboCompensation® technology for immunity to airflow, thermal gradients, shock, and vibration. The device supports industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth, and operates across temperature ranges up to -40°C to 105°C. Factory programmable for frequency, stability, voltage, output signaling, and pull range, it integrates on-chip regulators to eliminate the need for an external LDO. The part number SiT3373AI-1E2-30NU22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-30NU222.527472 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |