The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates from a 3.0 V supply, and offers a ±400 ppm pull range. The device is housed in a 7.0 x 5.0 mm package with center pad, and is rated for extended industrial temperature operation from -40°C to 105°C. It achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Frequency stability is ±15 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-30NG622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |