The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking. It features a frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. Available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, it operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers selectable output signaling including LVPECL, LVDS, and HCSL. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resilience to environmental stressors.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-30NG614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |