The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control. It supports LVPECL signaling, operates from a 2.8 V ±10% supply, and offers a pull range of ±1600 ppm. The device features frequency stability as low as ±15 ppm, typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz, and operates across a temperature range of -40°C to 105°C. It is available in a 7.0 x 5.0 mm package with center pad and integrates on-chip regulators to suppress power supply noise. Output enable functionality is supported in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-28NZ622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |