SiTime Corporation Oscillators SIT3373AI-1B9-33NC270.000000

Description
270MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
270MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-1B9-33NC270.000000-ND - DigiKey
Thief River Falls, MN, United States
270MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead

270MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-1B9-33NC270.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
View Details
2 suppliers