The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates over a temperature range of -40°C to 105°C, supports LVPECL signaling, furnishes a frequency stability of ±35 ppm, and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Power supply voltage is 3.3 V ±10%, and it integrates on-chip regulators to eliminate the need for an external LDO. The device supports a pull range of ±80 ppm and includes a no-connect output enable pin.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B9-33NB622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |