The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVPECL, LVDS, and HCSL signaling in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm and a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It operates across temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part includes programmable pull ranges up to ±3200 ppm and is available in extended industrial temperature grades.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B9-25NB500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |