The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVPECL, LVDS, and HCSL output signaling in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, a pull range up to ±3200 ppm, and operates over a temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and it achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. The part uses SiTime's DualMEMS® and TurboCompensation® technologies for resilience against environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-33NE281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |