The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVPECL signaling, operates from a 3.0 V supply, and offers a ±50 ppm pull range. The device has a frequency stability of ±50 ppm, a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz, and is available in a 3.2 x 2.5 mm package. It operates across an industrial temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-30NY622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |