The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It offers frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across temperatures from -40°C to 105°C. The device is available in industry-standard packages measuring 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. Output signaling includes LVPECL, LVDS, or HCSL, with programmable pull ranges up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-28NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 50 ppm |